TE Connectivity Surface Mount Resistors 1879458-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .6 MM  [.024 INCH ] Product Width : .3 MM  [.012 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .05 Resistance Class : Up to 1kω Resistance Value (OHM) : 11 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0201 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±1000
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .6 MM  [.024 INCH ] Product Width : .3 MM  [.012 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .05 Resistance Class : Up to 1kω Resistance Value (OHM) : 11 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0201 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1879458-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1879458-2
Surface Mount Resistors 1879458-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .6 MM  [.024 INCH ] Product Width : .3 MM  [.012 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .05 Resistance Class : Up to 1kω Resistance Value (OHM) : 11 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0201 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±1000

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .23 MM  [.009 INCH ]
  • Product Length : .6 MM  [.024 INCH ]
  • Product Width : .3 MM  [.012 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .05
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 11

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0201
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±1000
Buy Now Datasheet
Resistors - 1879458-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1879458-2
Resistors 1879458-2
RL73X 1H R11 1% 5K RL

RL73X 1H R11 1% 5K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1879458-2 1879458-2
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
Tolerance 1 +/- %
Temperature Coefficient 1000 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers