TE Connectivity Surface Mount Resistors 1879378-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.25 MM  [.049 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.18 MM  [.125 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .0005 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.25 MM  [.049 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.18 MM  [.125 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .0005 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1879378-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1879378-7
Surface Mount Resistors 1879378-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.25 MM  [.049 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.18 MM  [.125 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .0005 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 1.25 MM  [.049 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.18 MM  [.125 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .0005

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Metal Strip
  • Package Size Code : 2512
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1879378-7
Resistors 1879378-7
TLR 2512 2.0W R0005 1% 50PPM 2K RL

TLR 2512 2.0W R0005 1% 50PPM 2K RL

Buy Now
Res, 0.0005R, 1%, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ8554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.0005R, 1%, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ8554
Res, 0.0005R, 1%, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ8554
RES, 0.0005R, 1%, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0.0005R, 1%, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1879378-7 1879378-7 74AJ8554
Product Name Surface Mount Resistors Resistors Res, 0.0005R, 1%, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers