TE Connectivity Trimmer Potentiometers 1879369-1

Description
Body Features Passive Component Lead Type : Radial-Leaded Electrical Characteristics Passive Component Tolerance (PCT) : 20 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 25K Product Type Features Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Passive Component Lead Type : Radial-Leaded Electrical Characteristics Passive Component Tolerance (PCT) : 20 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 25K Product Type Features Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1879369-1 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1879369-1
Trimmer Potentiometers 1879369-1
Body Features Passive Component Lead Type : Radial-Leaded Electrical Characteristics Passive Component Tolerance (PCT) : 20 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 25K Product Type Features Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Passive Component Lead Type : Radial-Leaded

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 20
  • Power Rating (WATT) : 1
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 25K

Product Type Features


  • Sealing Option : Not Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now
1879369-1 - 1041665-1879369-1 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041665-1879369-1 Tolerance: 20 % Resistance: 25 kΩ Power Rating: 100 mW Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 1879369-1CB6MH253M; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Radial RoHS: Compliant ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041665-1879369-1
Tolerance: 20 %
Resistance: 25 kΩ
Power Rating: 100 mW
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 1879369-1CB6MH253M;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Radial
RoHS: Compliant
ELV: Compliant

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1879369-1 1041665-1879369-1
Product Name Trimmer Potentiometers 1879369-1
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data