TE Connectivity Through-Hole Resistors 1879356-6

Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10.41 x 16.26 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 30 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO220 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10.41 x 16.26 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 30 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO220 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1879356-6 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1879356-6
Through-Hole Resistors 1879356-6
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10.41 x 16.26 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 30 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO220 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ] Temperature Coefficient (PPMC) : ±50

Body Features


  • Lead Type : Radial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 10.41 x 16.26

Electrical Characteristics


  • Operating Voltage (V) : 350
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 30
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 470

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : TO220
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1879356-6
Product Name Through-Hole Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers