Body Features Lead Type : Axial-Leaded
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 6.8 x 2.6
Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .47
Packaging Features Packaging Method : Ammo Packed
Product Type Features Element Type : Metal Film Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Termination Area Base Material : Copper
Usage Conditions Temperature Coefficient (PPMC) : ±300
Body Features
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 6.8 x 2.6
Electrical Characteristics
- Operating Voltage (V) : 300
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 1
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : .47
Packaging Features
- Packaging Method : Ammo Packed
Product Type Features
- Element Type : Metal Film
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Termination Area Base Material : Copper
Usage Conditions
- Temperature Coefficient (PPMC) : ±300