Body Features LED Color : Red Product Orientation : Vertical Shaft Style : Flatted
Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : None Number of Pulses : 24
Dimensions Passive Component Dimensions (MM) : 13.2 x 12.4 x 6
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : LED Encoder
Termination Features Product Terminates To : Printed Circuit Board
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features LED Color : Red Product Orientation : Vertical Shaft Style : Flatted
Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : None Number of Pulses : 24
Dimensions Passive Component Dimensions (MM) : 13.2 x 12.4 x 6
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : LED Encoder
Termination Features Product Terminates To : Printed Circuit Board
Body Features LED Color : Red Product Orientation : Vertical Shaft Style : Flatted
Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : None Number of Pulses : 24
Dimensions Passive Component Dimensions (MM) : 13.2 x 12.4 x 6
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : LED Encoder
Termination Features Product Terminates To : Printed Circuit Board
Body Features
LED Color : Red
Product Orientation : Vertical
Shaft Style : Flatted
Configuration Features
Adjustment Location : Top
Adjustment Method : Spindle
Number of Detents : None
Number of Pulses : 24
Dimensions
Passive Component Dimensions (MM) : 13.2 x 12.4 x 6