TE Connectivity Surface Mount Resistors 1879283-5

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5.9 x 2.2 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 220K Voltage Rating (V) : 300 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5.9 x 2.2 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 220K Voltage Rating (V) : 300 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1879283-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1879283-5
Surface Mount Resistors 1879283-5
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5.9 x 2.2 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 220K Voltage Rating (V) : 300 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 5.9 x 2.2

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .5
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 220K
  • Voltage Rating (V) : 300

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0207
  • Product Type : Fixed Resistor
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF)

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : ±100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1879283-5
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers