Configuration Features Number of Resistors : 1
Dimensions Product Height : 10 MM [.394 INCH ] Product Length : 38 MM [1.496 INCH ] Product Width : 9 MM [.354 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 9 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K
Packaging Features Packaging Method : Box & Carton
Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±200
Configuration Features
Dimensions
- Product Height : 10 MM [.394 INCH ]
- Product Length : 38 MM [1.496 INCH ]
- Product Width : 9 MM [.354 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 9
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 1K
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Element Type : Ceramic Composition
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±200