TE Connectivity Trimmer Potentiometers 1879029-2

Description
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Auto Adjust Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 3.4 x 3.4 x 2 Electrical Characteristics Passive Component Tolerance (PCT) : .2 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Auto Adjust Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 3.4 x 3.4 x 2 Electrical Characteristics Passive Component Tolerance (PCT) : .2 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1879029-2 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1879029-2
Trimmer Potentiometers 1879029-2
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Auto Adjust Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 3.4 x 3.4 x 2 Electrical Characteristics Passive Component Tolerance (PCT) : .2 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100

Body Features


  • Product Orientation : Horizontal

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Auto Adjust
  • Number of Turns : 1

Dimensions


  • Passive Component Dimensions (MM) : 3.4 x 3.4 x 2

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .2
  • Power Rating (WATT) : .125
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1K

Product Type Features


  • Element Type : Cermet
  • Rotary Turn Type : Single Turn
  • Sealing Option : Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now
Potentiometers, Variable Resistors -Trimmer Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors -Trimmer Potentiometers
Potentiometers, Variable Resistors -Trimmer Potentiometers
Manufacturer: TE Connectivity Passive Product Category: Potentiometers, Variable Resistors -Trimmer Potentiometers Package: Box Product Status: Active

Manufacturer: TE Connectivity Passive Product
Category: Potentiometers, Variable Resistors -Trimmer Potentiometers
Package: Box
Product Status: Active

Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1879029-2
Resistors 1879029-2
Resistors

Resistors

Buy Now
SMD 8W Trimmer Potentiometer - 80-1879029-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Trimmer Potentiometer
80-1879029-2
SMD 8W Trimmer Potentiometer 80-1879029-2
Res Cermet Trimmer 1K Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 3.5 X 2mm) J-Hook SMD T/R Product overview: 1879029-2 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-1879029-2 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 1K Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 3.5 X 2mm) J-Hook SMD T/R Product overview: 1879029-2 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-1879029-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1879029-2 1879029-2 80-1879029-2
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors -Trimmer Potentiometers Resistors SMD 8W Trimmer Potentiometer
Potentiometer Type Standard Potentiometer Digital Potentiometer
Unlock Full Specs
to access all available technical data