1879023-2 -- 3650 1008 10NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 1008 10Nh 5% 2K Rl Amp - Te Connectivity
1879023-2
Description
3650 1008 10nH 5% 2K RL
Description
3650 1008 10nH 5% 2K RL
Suppliers
3650 1008 10Nh 5% 2K Rl Amp - Te Connectivity
75AC6122
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6122 |
|
Product Name
|
3650 1008 10Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline
Current Rating
120.0 to 240.0 amps
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details