TE Connectivity Circular Connector Assemblies 1877852-3

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A97798-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97798-ND
Circular Connector Assemblies A97798-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 10Pos, Cable; Product Range Te Connectivity - 42M9934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Pos, Cable; Product Range Te Connectivity
42M9934
Circular Connector, Plug, 10Pos, Cable; Product Range Te Connectivity 42M9934
CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:CPC Medical Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:CPC Medical Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A97798-ND 42M9934
Product Name Circular Connector Assemblies Circular Connector, Plug, 10Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details