TE Connectivity Circular Connector Assemblies 1877850-3

Description
Asy,Plg,6P,0 Deg Key,Ovrmld Nut,Gry,Gry
Request a Quote Datasheet
Description
Asy,Plg,6P,0 Deg Key,Ovrmld Nut,Gry,Gry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Asy,Plg,6P,0 Deg Key,Ovrmld Nut,Gry,Gry

Asy,Plg,6P,0 Deg Key,Ovrmld Nut,Gry,Gry

Buy Now
Circular Connector Assemblies - A97790-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97790-ND
Circular Connector Assemblies A97790-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6Pos, Cable; Product Range Te Connectivity - 42M9930 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Te Connectivity
42M9930
Circular Connector, Plug, 6Pos, Cable; Product Range Te Connectivity 42M9930
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:CPC Medical Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:CPC Medical Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1877850-3 A97790-ND 42M9930
Product Name Circular Connector Assemblies Circular Connector, Plug, 6Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers