TE Connectivity Circular Connector Assemblies 1877849-3

Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A97786-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97786-ND
Circular Connector Assemblies A97786-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 5 Position, Cable; Product Range Te Connectivity - 42M9928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Product Range Te Connectivity
42M9928
Circular Connector, Plug, 5 Position, Cable; Product Range Te Connectivity 42M9928
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:CPC Medical Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:CPC Medical Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Asy,plg,5P,0 Deg Key,ovrmld Nut,gry,gry Amp - Te Connectivity - 76AC2141 - Newark, An Avnet Company
Chicago, IL, United States
Asy,plg,5P,0 Deg Key,ovrmld Nut,gry,gry Amp - Te Connectivity
76AC2141
Asy,plg,5P,0 Deg Key,ovrmld Nut,gry,gry Amp - Te Connectivity 76AC2141
Asy,Plg,5P,0 Deg Key,Ovrmld Nut,Gry,Gry

Asy,Plg,5P,0 Deg Key,Ovrmld Nut,Gry,Gry

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97786-ND 42M9928 76AC2141
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position, Cable; Product Range Te Connectivity Asy,plg,5P,0 Deg Key,ovrmld Nut,gry,gry Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details