TE Connectivity Circular Connector Assemblies 1877848-7

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A97778-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97778-ND
Circular Connector Assemblies A97778-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 10Pos, Cable; Product Range Te Connectivity - 42M9926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Pos, Cable; Product Range Te Connectivity
42M9926
Circular Connector, Plug, 10Pos, Cable; Product Range Te Connectivity 42M9926
CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:CPC Medical Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:CPC Medical Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Asy,plg,10P,0 D Key,col 5.3-6. Amp - Te Connectivity - 76AC2140 - Newark, An Avnet Company
Chicago, IL, United States
Asy,plg,10P,0 D Key,col 5.3-6. Amp - Te Connectivity
76AC2140
Asy,plg,10P,0 D Key,col 5.3-6. Amp - Te Connectivity 76AC2140
Asy,Plg,10P,0 D Key,Col 5.3-6.

Asy,Plg,10P,0 D Key,Col 5.3-6.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97778-ND 42M9926 76AC2140
Product Name Circular Connector Assemblies Circular Connector, Plug, 10Pos, Cable; Product Range Te Connectivity Asy,plg,10P,0 D Key,col 5.3-6. Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details