TE Connectivity Rack & Panel Connectors 1877775-5

Description
Body Features Connector & Keying Code : A Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1877775-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1877775-5
Rack & Panel Connectors 1877775-5
Body Features Connector & Keying Code : A Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Arrangement Code : 2Q2
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 17
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1877775-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1877775-5
Backplane Connectors 1877775-5
Circular Quad sz17 2Q2 plug OD A

Circular Quad sz17 2Q2 plug OD A

Buy Now
Circular Quad Sz17 2Q2 Plug Od A Amp - Te Connectivity - 97X9625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Quad Sz17 2Q2 Plug Od A Amp - Te Connectivity
97X9625
Circular Quad Sz17 2Q2 Plug Od A Amp - Te Connectivity 97X9625
Circular Quad sz17 2Q2 plug OD A

Circular Quad sz17 2Q2 plug OD A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1877775-5 1877775-5 97X9625
Product Name Rack & Panel Connectors Backplane Connectors Circular Quad Sz17 2Q2 Plug Od A Amp - Te Connectivity
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823447-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers