Body Features Connector & Keying Code : A Shell Plating Material : Aluminum Alloy
Configuration Features Number of Positions : 2
Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Other Backplane Connector Comment : Connector kit includes contact with wire seal 1445692-3 (Qty. 2/kit)., M38999 Style
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A Shell Plating Material : Aluminum Alloy
Configuration Features Number of Positions : 2
Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Other Backplane Connector Comment : Connector kit includes contact with wire seal 1445692-3 (Qty. 2/kit)., M38999 Style
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Connector & Keying Code : A Shell Plating Material : Aluminum Alloy
Configuration Features Number of Positions : 2
Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Other Backplane Connector Comment : Connector kit includes contact with wire seal 1445692-3 (Qty. 2/kit)., M38999 Style
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Connector & Keying Code : A
Shell Plating Material : Aluminum Alloy
Configuration Features
Number of Positions : 2
Contact Features
Contact Arrangement Code : 2Q2
Contact Current Rating (Max) (AMP) : 1
Contact Size : Size 8
Contact Type : Socket
Contact Type (Module A) : Socket
Contact Type (Module B) : Socket
Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Panel Mount Feature Type : Flange with Mounting Holes
Operation/Application
Circuit Application : Signal
Other
Backplane Connector Comment : Connector kit includes contact with wire seal 1445692-3 (Qty. 2/kit)., M38999 Style
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Connector Kit
Connector Seal Type : Peripheral Seal
Connector Shape : Circular
Connector System : Cable-to-Panel
Rack & Panel Connector Shell Size : 17
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]