TE Connectivity Rack & Panel Connectors 1877774-1

Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1877774-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1877774-1
Rack & Panel Connectors 1877774-1
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Contact Features Contact Arrangement Code : 2Q2 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 17 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Arrangement Code : 2Q2
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector Seal & Plug Type : Peripheral Seal
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 17
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1877774-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1877774-1
Backplane Connectors 1877774-1
Circular Quad sz17 2Q2 rcpt N

Circular Quad sz17 2Q2 rcpt N

Buy Now
Circular Quad Sz17 2Q2 Rcpt N Amp - Te Connectivity - 12P8828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Quad Sz17 2Q2 Rcpt N Amp - Te Connectivity
12P8828
Circular Quad Sz17 2Q2 Rcpt N Amp - Te Connectivity 12P8828
CIRCULAR QUAD SZ17 2Q2 RCPT N

CIRCULAR QUAD SZ17 2Q2 RCPT N

Supplier's Site
Circular Quad Sz17 2Q2 Rcpt N Amp - Te Connectivity - 41AJ4875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Quad Sz17 2Q2 Rcpt N Amp - Te Connectivity
41AJ4875
Circular Quad Sz17 2Q2 Rcpt N Amp - Te Connectivity 41AJ4875
Circular Quad sz17 2Q2 rcpt N

Circular Quad sz17 2Q2 rcpt N

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1877774-1 1877774-1 12P8828
Product Name Rack & Panel Connectors Backplane Connectors Circular Quad Sz17 2Q2 Rcpt N Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2315715-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Circular Connector Contacts - 1508-097-0196-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 AWG
View Details
Circular Connector Housings - A127793-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
4 suppliers