Body Features Connector & Keying Code : A Shell Finish : Nickel Shell Plating Material : Brass
Configuration Features Number of Positions : 4 Release Style : Front
Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : A Shell Finish : Nickel Shell Plating Material : Brass
Configuration Features Number of Positions : 4 Release Style : Front
Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Connector & Keying Code : A Shell Finish : Nickel Shell Plating Material : Brass
Configuration Features Number of Positions : 4 Release Style : Front
Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Connector & Keying Code : A
Shell Finish : Nickel
Shell Plating Material : Brass
Configuration Features
Number of Positions : 4
Release Style : Front
Contact Features
Contact Arrangement Code : 4Q4
Contact Current Rating (Max) (AMP) : 1
Contact Size : Size 8
Contact Type : Socket
Contact Type (Module A) : Socket
Contact Type (Module B) : Socket
Contact Type (Module C) : Socket
Contact Type (Module D) : Socket
Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Panel Mount Feature Type : Flange with Mounting Holes
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector Product Type : Connector Assembly
Connector Seal & Plug Type : Peripheral Seal
Connector Shape : Circular
Connector System : Cable-to-Panel
Rack & Panel Connector Shell Size : 19
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]