TE Connectivity Rectangular Power, Receptacle, 31 Pos; No. Of Contacts Amp - Te Connectivity 1877652-1

Description
RECTANGULAR POWER, RECEPTACLE, 31 POS; No. of Contacts:31Contacts; Product Range:GPRB2 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Plating:
Datasheet
Description
RECTANGULAR POWER, RECEPTACLE, 31 POS; No. of Contacts:31Contacts; Product Range:GPRB2 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Plating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power, Receptacle, 31 Pos; No. Of Contacts Amp - Te Connectivity - 50T4293 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power, Receptacle, 31 Pos; No. Of Contacts Amp - Te Connectivity
50T4293
Rectangular Power, Receptacle, 31 Pos; No. Of Contacts Amp - Te Connectivity 50T4293
RECTANGULAR POWER, RECEPTACLE, 31 POS; No. of Contacts:31Contacts; Product Range:GPRB2 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Plating:

RECTANGULAR POWER, RECEPTACLE, 31 POS; No. of Contacts:31Contacts; Product Range:GPRB2 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Plating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50T4293
Product Name Rectangular Power, Receptacle, 31 Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details