9 Pos 3.96mm Pitch Shrouded Header, Straight, 7.5A, 250V, TH Product overview: 1877285-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1877285-9 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.156" (3.96mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Termination: Solder
EP HEADER ASY,SHROUDED,9 POSITION
09P EP SHRD HDR ASMY, WHITE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1877285-9 | A99852-ND | 21R6391 | |
| Product Name | 7.5A 250V Electronic Connector | Headers, Male Pins | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Ep Header Asy,shrouded,9 Position Te Connectivity |
| Termination | Solder | Solder | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 7.5 amps | 7.5 amps |