The WTB Connector, Header, 4Pos, 1Row, 3.96Mm (part number 51AC2685) is part of TE Connectivity's Economy Power series, designed for wire-to-board applications. This connector features a 3.96mm pitch and accommodates four contacts in a single row. It is suitable for through-hole straight termination, making it compatible with various PCB designs. The connector is rated for a voltage of 250 VAC and can handle a current of up to 7.5A, which is appropriate for power circuit applications. It operates effectively within a temperature range of -25°C to 105°C and is constructed from materials that meet UL 94V-0 flammability standards, ensuring durability and safety in various environments. This product is ideal for applications in household appliances, commercial equipment, HVAC controls, and industrial machinery. Its design includes features such as polarization tabs to prevent misalignment and a positive audible latch for secure mating, enhancing reliability in high-vibration settings. The connector is also RoHS compliant, aligning with environmental standards.
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
4 Pos Power Connector, 7.5A, 250V, Wire-to-Board, Through Hole, Tin Product overview: 1877285-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1877285-4 can be used for catalog matching and distributor lookup.
WTB CONN, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99847-ND | 316-1877285-4 | 51AC2685 |
| Product Name | Headers, Male Pins | Through-Hole 7.5A 250V Electronic Connector | Wtb Conn, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |