"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
03P EP SHRD HDR ASMY, WHI
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99846-ND | 1877285-3 | 21R6385 |
| Product Name | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Connector, Header, 3Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |