TE Connectivity Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 1877285-2

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.156" (3.96mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Mounting Type: Through Hole

Buy Now Datasheet
Singapore, Singapore
8A Electronic Connector
316-1877285-2
8A Electronic Connector 316-1877285-2
2 Pos 3.96mm Pitch Shrouded Header, 8A, Tin, Thru-Hole Product overview: 1877285-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1877285-2 can be used for catalog matching and distributor lookup.

2 Pos 3.96mm Pitch Shrouded Header, 8A, Tin, Thru-Hole Product overview: 1877285-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1877285-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A99845-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99845-ND
Headers, Male Pins A99845-ND
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

Buy Now Datasheet
Conn, Header, Shrouded, 2Pos, 3.96Mm; Connector Systems Te Connectivity - 21R6384 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, Shrouded, 2Pos, 3.96Mm; Connector Systems Te Connectivity
21R6384
Conn, Header, Shrouded, 2Pos, 3.96Mm; Connector Systems Te Connectivity 21R6384
CONN, HEADER, SHROUDED, 2POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

CONN, HEADER, SHROUDED, 2POS, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-1877285-2 A99845-ND 21R6384
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 8A Electronic Connector Headers, Male Pins Conn, Header, Shrouded, 2Pos, 3.96Mm; Connector Systems Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Gender Male / Plug
Termination Solder Through Hole Straight
Unlock Full Specs
to access all available technical data