TE Connectivity Circular Connector Assemblies 1877068-1

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A97728-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97728-ND
Circular Connector Assemblies A97728-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle 7Pos Panel; Product Range Te Connectivity - 42M9913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 7Pos Panel; Product Range Te Connectivity
42M9913
Circular Connector Receptacle 7Pos Panel; Product Range Te Connectivity 42M9913
CIRCULAR CONNECTOR RECEPTACLE 7POS PANEL; Product Range:CPC Medical Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Colour:Grey RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 7POS PANEL; Product Range:CPC Medical Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A97728-ND 42M9913
Product Name Circular Connector Assemblies Circular Connector Receptacle 7Pos Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers