TE Connectivity RF Contacts 1877040-2

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Length : 33.83 MM  [1.331 INCH ] Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (AWG) : 24 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 4-Pair Shielded 26473/02006X-4(LD) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Length : 33.83 MM  [1.331 INCH ] Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (AWG) : 24 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 4-Pair Shielded 26473/02006X-4(LD) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1877040-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1877040-2
RF Contacts 1877040-2
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Length : 33.83 MM  [1.331 INCH ] Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (AWG) : 24 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 4-Pair Shielded 26473/02006X-4(LD) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Termination Features Termination Method to Wire & Cable : Hex Crimp

Body Features


  • Contact Removal Style : Rear Release/Rear Remove

Contact Features


  • Contact Length : 33.83 MM  [1.331 INCH ]
  • Contact Orientation : Straight
  • Contact Type : Socket

Dimensions


  • Wire Size (AWG) : 24

Identification Marking


  • Contact Color Code : Blue

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : 4-Pair Shielded 26473/02006X-4(LD)
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Quadrax

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1877040-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218121-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity - 95F2681 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details