TE Connectivity
RF Contacts
1877040-1
Description
Body Features Contact Removal Style : Rear Release/Rear Remove
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel
Identification Marking Contact Color Code : Blue
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : Tensolite 26473/02006X-4(LD) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes
Termination Features Termination Method to Wire & Cable : Hex Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Contact Removal Style : Rear Release/Rear Remove
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel
Identification Marking Contact Color Code : Blue
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : Tensolite 26473/02006X-4(LD) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes
Termination Features Termination Method to Wire & Cable : Hex Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Contact Removal Style : Rear Release/Rear Remove
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel
Identification Marking Contact Color Code : Blue
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : Tensolite 26473/02006X-4(LD) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes
Termination Features Termination Method to Wire & Cable : Hex Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Contact Removal Style : Rear Release/Rear Remove
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold
- Contact Orientation : Straight
- Contact Type : Socket
- Contact Underplating Material : Nickel
Identification Marking
- Contact Color Code : Blue
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : Tensolite 26473/02006X-4(LD)
- Connector & Contact Terminates To : Wire & Cable
- RF Contact Style : Quadrax
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Hex Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1877040-1 |
|
Product Name
|
RF Contacts |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Palladium Nickel Gold (PdNiAu)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details