TE Connectivity Connector Backshells 187575-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/40, M83723/91, AS34561, M83723/78, M83723/68, M83723/87, AS34011, M83723/43, M83723/67, M83723/95, AS34541, M83723/75, M83723/42, M83723/01, M83723/84, M83723/65, AS34091, AS34681, MS3476, AS34121, NAS 1599, M83723/04, MS3472, NAS 1653, M83723/06, AS34041, M83723/85, M83723/48, AS34061, M83723/36, M83723/77, M83723/92, NAS 1701, M83723/07, M83723/37, NAS 1650, AS34501, M83723/71, NAS 1643, M83723/83, M83723/72, NAS 1699, M83723/03, MS3471, MS3474, AS34671, NAS 1702, AS34511, M83723/41, M83723/13, AS34001, M83723/38, AS34641, M83723/69, M83723/05, M83723/66, NAS 1700, M83723/96, MS3470, M83723/08, NAS 1694, M83723/97, NAS 1651, AS34241, NAS 1641, M83723/14, M83723/76, M83723/82, M83723/49, NAS 1692, M83723/39, M83723/74, AS34081, MS3459, MS3475, NAS 1642, M83723/86, AS34461, M83723/98, M83723/02, NAS 1693, NAS 1652, M83723/73 Operation/Applicatio n Compatible With Connector Shell Size : 12, 07, 12S Other Connector Interface Specification : AS81703 Series 3, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/40, M83723/91, AS34561, M83723/78, M83723/68, M83723/87, AS34011, M83723/43, M83723/67, M83723/95, AS34541, M83723/75, M83723/42, M83723/01, M83723/84, M83723/65, AS34091, AS34681, MS3476, AS34121, NAS 1599, M83723/04, MS3472, NAS 1653, M83723/06, AS34041, M83723/85, M83723/48, AS34061, M83723/36, M83723/77, M83723/92, NAS 1701, M83723/07, M83723/37, NAS 1650, AS34501, M83723/71, NAS 1643, M83723/83, M83723/72, NAS 1699, M83723/03, MS3471, MS3474, AS34671, NAS 1702, AS34511, M83723/41, M83723/13, AS34001, M83723/38, AS34641, M83723/69, M83723/05, M83723/66, NAS 1700, M83723/96, MS3470, M83723/08, NAS 1694, M83723/97, NAS 1651, AS34241, NAS 1641, M83723/14, M83723/76, M83723/82, M83723/49, NAS 1692, M83723/39, M83723/74, AS34081, MS3459, MS3475, NAS 1642, M83723/86, AS34461, M83723/98, M83723/02, NAS 1693, NAS 1652, M83723/73 Operation/Applicatio n Compatible With Connector Shell Size : 12, 07, 12S Other Connector Interface Specification : AS81703 Series 3, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 187575-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
187575-000
Connector Backshells 187575-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/40, M83723/91, AS34561, M83723/78, M83723/68, M83723/87, AS34011, M83723/43, M83723/67, M83723/95, AS34541, M83723/75, M83723/42, M83723/01, M83723/84, M83723/65, AS34091, AS34681, MS3476, AS34121, NAS 1599, M83723/04, MS3472, NAS 1653, M83723/06, AS34041, M83723/85, M83723/48, AS34061, M83723/36, M83723/77, M83723/92, NAS 1701, M83723/07, M83723/37, NAS 1650, AS34501, M83723/71, NAS 1643, M83723/83, M83723/72, NAS 1699, M83723/03, MS3471, MS3474, AS34671, NAS 1702, AS34511, M83723/41, M83723/13, AS34001, M83723/38, AS34641, M83723/69, M83723/05, M83723/66, NAS 1700, M83723/96, MS3470, M83723/08, NAS 1694, M83723/97, NAS 1651, AS34241, NAS 1641, M83723/14, M83723/76, M83723/82, M83723/49, NAS 1692, M83723/39, M83723/74, AS34081, MS3459, MS3475, NAS 1642, M83723/86, AS34461, M83723/98, M83723/02, NAS 1693, NAS 1652, M83723/73 Operation/Applicatio n Compatible With Connector Shell Size : 12, 07, 12S Other Connector Interface Specification : AS81703 Series 3, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/40, M83723/91, AS34561, M83723/78, M83723/68, M83723/87, AS34011, M83723/43, M83723/67, M83723/95, AS34541, M83723/75, M83723/42, M83723/01, M83723/84, M83723/65, AS34091, AS34681, MS3476, AS34121, NAS 1599, M83723/04, MS3472, NAS 1653, M83723/06, AS34041, M83723/85, M83723/48, AS34061, M83723/36, M83723/77, M83723/92, NAS 1701, M83723/07, M83723/37, NAS 1650, AS34501, M83723/71, NAS 1643, M83723/83, M83723/72, NAS 1699, M83723/03, MS3471, MS3474, AS34671, NAS 1702, AS34511, M83723/41, M83723/13, AS34001, M83723/38, AS34641, M83723/69, M83723/05, M83723/66, NAS 1700, M83723/96, MS3470, M83723/08, NAS 1694, M83723/97, NAS 1651, AS34241, NAS 1641, M83723/14, M83723/76, M83723/82, M83723/49, NAS 1692, M83723/39, M83723/74, AS34081, MS3459, MS3475, NAS 1642, M83723/86, AS34461, M83723/98, M83723/02, NAS 1693, NAS 1652, M83723/73

Operation/Application


  • Compatible With Connector Shell Size : 12, 07, 12S

Other


  • Connector Interface Specification : AS81703 Series 3, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S
  • Entry Size Code : 06
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06BI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 187575-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products