Configuration Features Number of Inserts : 3 Number of Positions : 82
Contact Features Contact Current Rating (Max) (AMP) : 23
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Inserts : 3 Number of Positions : 82
Contact Features Contact Current Rating (Max) (AMP) : 23
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features Number of Inserts : 3 Number of Positions : 82
Contact Features Contact Current Rating (Max) (AMP) : 23
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 2 Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
Number of Inserts : 3
Number of Positions : 82
Contact Features
Contact Current Rating (Max) (AMP) : 23
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Panel Mount Feature Type : Screw Mount
Operation/Application
Circuit Application : Power
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Product Type : Connector Kit
Connector Shape : Rectangular
Connector System : Wire-to-Panel
Rack & Panel Connector Shell Size : 2
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]