TE Connectivity Rack & Panel Connectors 1875131-1

Description
Configuration Features Number of Inserts : 6 Number of Positions : 227 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 6 Number of Positions : 227 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1875131-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1875131-1
Rack & Panel Connectors 1875131-1
Configuration Features Number of Inserts : 6 Number of Positions : 227 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 6
  • Number of Positions : 227

Contact Features


  • Contact Current Rating (Max) (AMP) : 23

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC Connector - 1875131-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1875131-1
ARINC Connector 1875131-1
ARINC 600, Size 3, Plug Assembly

ARINC 600, Size 3, Plug Assembly

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1875131-1 1875131-1
Product Name Rack & Panel Connectors ARINC Connector
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products