TE Connectivity ™ General Purpose Relays 18732T200

Description
General Purpose Relays 187-32T200=R3412
Datasheet
Description
General Purpose Relays 187-32T200=R3412
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 18732T200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
18732T200
General Purpose Relays 18732T200
General Purpose Relays 187-32T200=R3412

General Purpose Relays 187-32T200=R3412

Buy Now Datasheet
Relay; 20 A; 120 VAC; 2 Form C, DPDT, 2C/O; 1700 Ohms; Panel; Power - 70158722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; 20 A; 120 VAC; 2 Form C, DPDT, 2C/O; 1700 Ohms; Panel; Power
70158722
Relay; 20 A; 120 VAC; 2 Form C, DPDT, 2C/O; 1700 Ohms; Panel; Power 70158722
Silver Cadmium Oxide Contact , General Purpose Relay 187 Series 20-25 Amp Power Relays • Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC • One or Two Pole Models with Single or Double Throw Contacts • Contacts: 2 Form A or 2 Form B Contact Relays Are Rated 25 A; Other Contact Arrangements Are Rated 20 A • 0.250" Combination Quick Connect/Solder Terminals or PC Terminals • Mounting Options Include; Stud, Core, Bracket, Flange, PC Board • Relays Available Open-Style or with Dust Cover

Silver Cadmium Oxide Contact , General Purpose Relay

187 Series 20-25 Amp Power Relays


• Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC
• One or Two Pole Models with Single or Double Throw Contacts
• Contacts: 2 Form A or 2 Form B Contact Relays Are Rated 25 A; Other Contact Arrangements Are Rated 20 A
• 0.250" Combination Quick Connect/Solder Terminals or PC Terminals
• Mounting Options Include; Stud, Core, Bracket, Flange, PC Board
• Relays Available Open-Style or with Dust Cover

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 18732T200 70158722
Product Name General Purpose Relays Relay; 20 A; 120 VAC; 2 Form C, DPDT, 2C/O; 1700 Ohms; Panel; Power
Relay Type General General
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202781204000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
E300/E200 240V AC Control Module - 193-EIOGP-22-240 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details