TE Connectivity SD Card Connectors 1871916-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 1.7 MM , 2.5 MM  [.06 INCH , .1 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 1.7 MM , 2.5 MM  [.06 INCH , .1 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 1871916-1 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
1871916-1
SD Card Connectors 1871916-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 1.7 MM , 2.5 MM  [.06 INCH , .1 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .2 - .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 2.95 MM  [.116 INCH ]

Housing Features


  • Centerline (Pitch) : 2.4 MM , 1.7 MM , 2.5 MM  [.06 INCH , .1 INCH , .09 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Copper Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible Card : Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
PC Card Sockets - 1871916-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
1871916-1-ND
PC Card Sockets 1871916-1-ND
9 (8 + 1) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 1871916-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1871916-1
PC Card Sockets 1871916-1
SD RVS 0H EMBOSS ASSY

SD RVS 0H EMBOSS ASSY

Supplier's Site Datasheet
Sd Rvs 0H Emboss Assy Amp - Te Connectivity - 97X9603 - Newark, An Avnet Company
Chicago, IL, United States
Sd Rvs 0H Emboss Assy Amp - Te Connectivity
97X9603
Sd Rvs 0H Emboss Assy Amp - Te Connectivity 97X9603
SD RVS 0H EMBOSS ASSY

SD RVS 0H EMBOSS ASSY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1871916-1 1871916-1-ND 1871916-1 97X9603
Product Name SD Card Connectors PC Card Sockets PC Card Sockets Sd Rvs 0H Emboss Assy Amp - Te Connectivity
Connector Type PC Card Connector Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26388-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Eurocard Connectors - 254123-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 104128-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers