TE Connectivity
PCB Terminals
1871865-1
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Brass PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature
Dimensions Accepts Wire Insulation Diameter (Max) : 3.8 MM [.15 INCH ] Accepts Wire Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ] Extension Below Board : 2.7 MM [.106 INCH ] PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4 MM [.159 INCH ] Wire Size (MMSQ) : 2.2 Wire Size (AWG) : 14
Mechanical Attachment Wire Insulation Support : With
Other Comment : Type M.
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Brass PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature
Dimensions Accepts Wire Insulation Diameter (Max) : 3.8 MM [.15 INCH ] Accepts Wire Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ] Extension Below Board : 2.7 MM [.106 INCH ] PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4 MM [.159 INCH ] Wire Size (MMSQ) : 2.2 Wire Size (AWG) : 14
Mechanical Attachment Wire Insulation Support : With
Other Comment : Type M.
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Brass PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature
Dimensions Accepts Wire Insulation Diameter (Max) : 3.8 MM [.15 INCH ] Accepts Wire Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ] Extension Below Board : 2.7 MM [.106 INCH ] PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4 MM [.159 INCH ] Wire Size (MMSQ) : 2.2 Wire Size (AWG) : 14
Mechanical Attachment Wire Insulation Support : With
Other Comment : Type M.
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Stud Hole : No
- Terminal Angle (DEG) : 180
Contact Features
- Contact Plating Material : Tin
- Contact Underplating Material : Brass
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : Miniature
Dimensions
- Accepts Wire Insulation Diameter (Max) : 3.8 MM [.15 INCH ]
- Accepts Wire Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ]
- Extension Below Board : 2.7 MM [.106 INCH ]
- PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 4 MM [.159 INCH ]
- Wire Size (MMSQ) : 2.2
- Wire Size (AWG) : 14
Mechanical Attachment
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2500
Product Type Features
- PCB Terminal Mounting Style : Stud Mount
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
1871865-1 |
A117901TR-ND |
|
Product Name
|
PCB Terminals |
Terminals - Wire to Board Connectors |
|
Material
|
Tin
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details