TE Connectivity PCB Headers & Receptacles 1871843-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 11.18 MM  [.44 INCH ] Connector Length : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 11.18 MM  [.44 INCH ] Connector Length : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1871843-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1871843-2
PCB Headers & Receptacles 1871843-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 11.18 MM  [.44 INCH ] Connector Length : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2.7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : .7 MM  [.028 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Connector Height : 11.18 MM  [.44 INCH ]
  • Connector Length : 10 MM  [.394 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1871843-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1871843-2
Headers & Wire Housings 1871843-2
GIC 2.5 HDR ASSY TIN VERSION 2P

GIC 2.5 HDR ASSY TIN VERSION 2P

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1871843-2 1871843-2
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 50 volts
Current Rating 2.7 amps
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103165-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103149-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102241-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102681-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details