TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1871822-1

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF20 Configuration Features Number of Positions : 12 Number of Rows : 2 Dimensions Row-to-Row Spacing : 4.12 MM  [.162 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF20 Configuration Features Number of Positions : 12 Number of Rows : 2 Dimensions Row-to-Row Spacing : 4.12 MM  [.162 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1871822-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1871822-1
Connector Hardware, Mounts, Locks & Retainers 1871822-1
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF20 Configuration Features Number of Positions : 12 Number of Rows : 2 Dimensions Row-to-Row Spacing : 4.12 MM  [.162 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6/6 GF20

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 4.12 MM  [.162 INCH ]

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 1871822-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1871822-1
Power Connectors 1871822-1
GIC 3.3 12P DBL LOCK PLATE(2-ROW,M-TYPE)

GIC 3.3 12P DBL LOCK PLATE(2-ROW,M-TYPE)

Buy Now
Swedesboro, NJ, United States
Power Connectors
1871822-1
Power Connectors 1871822-1
Power Connectors

Power Connectors

Buy Now
Rectangular Connector Accessories - 1871822-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1871822-1-ND
Rectangular Connector Accessories 1871822-1-ND
Connector Lock Plate For Grace Inertia Connectors

Connector Lock Plate For Grace Inertia Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1871822-1 1871822-1 1871822-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers