1871819-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1871819-1
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF20
Configuration Features Number of Positions : 4 Number of Rows : 2
Dimensions Row-to-Row Spacing : 4.12 MM [.162 INCH ]
Housing Features Centerline (Pitch) : 3.3 MM [.129 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1500
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF20
Configuration Features Number of Positions : 4 Number of Rows : 2
Dimensions Row-to-Row Spacing : 4.12 MM [.162 INCH ]
Housing Features Centerline (Pitch) : 3.3 MM [.129 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1500
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF20
Configuration Features Number of Positions : 4 Number of Rows : 2
Dimensions Row-to-Row Spacing : 4.12 MM [.162 INCH ]
Housing Features Centerline (Pitch) : 3.3 MM [.129 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1500
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Nylon 6/6 GF20
Configuration Features
Number of Positions : 4
Number of Rows : 2
Dimensions
Row-to-Row Spacing : 4.12 MM [.162 INCH ]
Housing Features
Centerline (Pitch) : 3.3 MM [.129 INCH ]
Industry Standards
Glow Wire Rating : Standard Part - Not Glow Wire
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1500
Product Type Features
Connector Hardware Accessory Type : Double Lock Plate
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]