Body Features Connector & Keying Code : A Primary Product Color : Natural
Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Connector Length : 19 MM [.748 INCH ] Connector Width : 47 MM [1.85 INCH ] Profile Height from PCB : 7.9 MM [.311 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 1.75 MM , 2 MM , 1.5 MM [.069 INCH , .079 INCH , .06 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 1827842
Packaging Features Packaging Method : Tube Packaging Quantity : 30
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Connector & Keying Code : A
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 40
- Number of Rows : 2
- Number of Signal Positions : 40
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .4 MM [.016 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
Dimensions
- Connector Length : 19 MM [.748 INCH ]
- Connector Width : 47 MM [1.85 INCH ]
- Profile Height from PCB : 7.9 MM [.311 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 1.75 MM , 2 MM , 1.5 MM [.069 INCH , .079 INCH , .06 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
- Solder Process : Reflow Solder Capable
Other
- Interface Number : 1827842
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 30
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]