"Connector Header Through Hole 16 position 0.150"" (3.81mm)"
DYNAMIC D-3100 HDR ASSY V 16P LONG TINE
CONN HEADER VERT 16POS 3.81MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1871794-1-ND | 41AJ4868 | 1871794-1 |
| Product Name | Headers, Male Pins | Dynamic D-3100 Hdr Assy V 16P Long Tine Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |