TE Connectivity Connector Contacts 1871731-1

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 8.6 MM  [.338 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.4 - 2.2 MM  [.055 - .087 INCH ] Wire Size (MMSQ) : .34 - .86 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 8.6 MM  [.338 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.4 - 2.2 MM  [.055 - .087 INCH ] Wire Size (MMSQ) : .34 - .86 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1871731-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1871731-1
Connector Contacts 1871731-1
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 8.6 MM  [.338 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.4 - 2.2 MM  [.055 - .087 INCH ] Wire Size (MMSQ) : .34 - .86 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Length : 8.6 MM  [.338 INCH ]
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Orientation : Straight
  • Contact Type : Receptacle
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : .7 MM  [.027 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.2 MM  [.055 - .087 INCH ]
  • Wire Size (MMSQ) : .34 - .86
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 6000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1871731-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details