TE Connectivity ™ Memory Connectors - PC Card Sockets - 1871602-2 1871602-2

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1121525-1871602-2 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): XE004225126; 503182-0852; 101-00240-68; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1121525-1871602-2 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): XE004225126; 503182-0852; 101-00240-68; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 1871602-2 - 1121525-1871602-2 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 1871602-2
1121525-1871602-2
Memory Connectors - PC Card Sockets - 1871602-2 1121525-1871602-2
Manufacturer: Tyco Electronics Win Source Part Number: 1121525-1871602-2 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): XE004225126; 503182-0852; 101-00240-68; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1121525-1871602-2
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): XE004225126; 503182-0852; 101-00240-68;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Memory Connectors - PC Card Sockets - 1871602-2 - 760708-1871602-2 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 1871602-2
760708-1871602-2
Memory Connectors - PC Card Sockets - 1871602-2 760708-1871602-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760708-1871602-2 Packaging: Reel package Number of Positions: 10 (8 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.068" (1.73mm) Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Part Status: Obsolete(EOL) Family Name: 1871602 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): XE004225126; 503182-0852; 101-00240-68; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760708-1871602-2
Packaging: Reel package
Number of Positions: 10 (8 + 2)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Height Above Board: 0.068" (1.73mm)
Mounting: Surface Mount, Right Angle
Card Type: Secure Digital - microSD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Part Status: Obsolete(EOL)
Family Name: 1871602
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): XE004225126; 503182-0852; 101-00240-68;
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PC Card Sockets - 1871602-2 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1871602-2
PC Card Sockets 1871602-2
CONN MICRO SD CARD PUSH-PUSH R/A

CONN MICRO SD CARD PUSH-PUSH R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1121525-1871602-2 760708-1871602-2 1871602-2
Product Name Memory Connectors - PC Card Sockets - 1871602-2 Memory Connectors - PC Card Sockets - 1871602-2 PC Card Sockets
Connector Type PC Card Connector PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details