The 1871602-1 is a micro SD memory card connector with top mount and push/push insertion/removal, designed for use in portable electronics such as cell phones and MP3 players. It is mounted using tape and reel packaging and lacks a locating post. The connector supports up to 100 VAC and 0.5 A, operates between -25°C and 90°C, requires 40 N for mating and 2 N for unmating, and is RoHS compliant.
CONN MICRO SD CARD PUSH-PUSH R/A Product overview: 1871602-1 from TE Connectivity AMP Connectors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-1871602-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 414-1871602-1 |
| Product Name | Memory IC and Storage Component |
| Package Type | Tape & Reel (TR) |