TE Connectivity Rectangular Wire & Cable Connectors & Housings 1871570-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .21 - .53 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : Nylon 6/6 GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .21 - .53 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : Nylon 6/6 GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1871570-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1871570-1
Rectangular Wire & Cable Connectors & Housings 1871570-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .21 - .53 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : Nylon 6/6 GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 2
  • Number of Signal Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 5.2 MM  [.205 INCH ]
  • Wire Size (MMSQ) : .21 - .53
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 414.44 - 1045.97

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]
  • Housing Material : Nylon 6/6 GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1871570-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1871570-1
Headers & Wire Housings 1871570-1
GIC 3.3 PLUG HOUSING 12POS

GIC 3.3 PLUG HOUSING 12POS

Buy Now
Rectangular Connector Housings - 1871570-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1871570-1-ND
Rectangular Connector Housings 1871570-1-ND
"12 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)"

"12 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1871570-1 1871570-1 1871570-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers
Rectangular Connector Contacts - A25959CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Headers, Male Pins - A26629-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers