TE Connectivity Rectangular Wire & Cable Connectors & Housings 1871417-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.1 MM  [.318 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.1 MM  [.318 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1871417-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1871417-1
Rectangular Wire & Cable Connectors & Housings 1871417-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.1 MM  [.318 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 8.1 MM  [.318 INCH ]

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A120430-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A120430-ND
Rectangular Connector Housings A120430-ND
8 Rectangular Connectors - Housings Plug Black

8 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Dynamic D-4800 Tab Hsg 8P With Hts Conn Amp - Te Connectivity - 87AJ9640 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-4800 Tab Hsg 8P With Hts Conn Amp - Te Connectivity
87AJ9640
Dynamic D-4800 Tab Hsg 8P With Hts Conn Amp - Te Connectivity 87AJ9640
DYNAMIC D-4800 TAB HSG 8P WITH HTS CONN

DYNAMIC D-4800 TAB HSG 8P WITH HTS CONN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1871417-1 A120430-ND 87AJ9640
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D-4800 Tab Hsg 8P With Hts Conn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1586862-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 600 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103944-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers