TE Connectivity ™ Rectangular Connector Housings 1871415-1

Description
"8 Rectangular Connectors - Housings Housing for Female Insert Red 0.177"" (4.50mm)"
Request a Quote Datasheet
Description
"8 Rectangular Connectors - Housings Housing for Female Insert Red 0.177"" (4.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1871415-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1871415-1-ND
Rectangular Connector Housings 1871415-1-ND
"8 Rectangular Connectors - Housings Housing for Female Insert Red 0.177"" (4.50mm)"

"8 Rectangular Connectors - Housings Housing for Female Insert Red 0.177"" (4.50mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: AMPSEAL 16 Package: Bag Product Status: Active Connector Type: Housing for Female Insert Contact Type: Female Socket Number of Positions: 8 Pitch: 0.177" (4.50mm) Number of Rows: 2

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: AMPSEAL 16
Package: Bag
Product Status: Active
Connector Type: Housing for Female Insert
Contact Type: Female Socket
Number of Positions: 8
Pitch: 0.177" (4.50mm)
Number of Rows: 2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1871415-1-ND
Product Name Rectangular Connector Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details