Socket Contact Tin 22-28 AWG Crimp Stamped
Socket Contact Tin 22-28 AWG Crimp Stamped
Signal Contact, Female, Crimp, 3A, 22-28AWG, Tin, Straight Product overview: 1871303-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1871303-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1016685-1871303-1
Category: Connectors, Interconnects>Rectan
Series: Dynamic D-1000
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1871303-1-CSI,A1282
Base Product Number: 1871303
DYNAMIC D1000 REC CONT M PRE TIN REEL
DYNAMIC D1000 REC CONT M PRE TIN REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A128283TR-ND | 332-1871303-1 | 1016685-1871303-1 | 97X9594 |
| Product Name | Rectangular Connector Contacts | 3A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Dynamic D1000 Rec Cont M Pre Tin Reel Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |