TE Connectivity Connector Contacts 1871132-3

Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : 2.7 - 6.6 Wire Size (AWG) : 12 - 10 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Packaging Quantity : 30 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : 2.7 - 6.6 Wire Size (AWG) : 12 - 10 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Packaging Quantity : 30 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1871132-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1871132-3
Connector Contacts 1871132-3
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : 2.7 - 6.6 Wire Size (AWG) : 12 - 10 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Packaging Quantity : 30 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 65
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ]
  • Mating Pin Diameter : 6.28 MM  [.25 INCH ]

Dimensions


  • Wire Size (MMSQ) : 2.7 - 6.6
  • Wire Size (AWG) : 12 - 10

Electrical Characteristics


  • Operating Voltage (VAC) : 630
  • Operating Voltage (VDC) : 630

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 30

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1871132-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details