TE Connectivity PCI & PCI Express Connectors 1871058-3

Description
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 56 MM  [2.205 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 56 MM  [2.205 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1871058-3 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1871058-3
PCI & PCI Express Connectors 1871058-3
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 56 MM  [2.205 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 2.863 G  [.101 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 98
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ]

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 56 MM  [2.205 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2 & 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 1871058-3 - 854218-1871058-3 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1871058-3
854218-1871058-3
Card Edge Connectors - Edgeboard Connectors - 1871058-3 854218-1871058-3
Manufacturer: TE Connectivity Win Source Part Number: 854218-1871058-3 Features: Position Connector Package: Bulk Family Name: 1871058 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854218-1871058-3
Features: Position Connector
Package: Bulk
Family Name: 1871058
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
345-1871058-3
Electronic Connector 345-1871058-3
PCI Express / PCI Connectors 98P/8 PORT 2.00 mm PCI EXPRESS Product overview: 1871058-3 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-1871058-3 can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors 98P/8 PORT 2.00 mm PCI EXPRESS Product overview: 1871058-3 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-1871058-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 1871058-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1871058-3
Card Edge Connectors 1871058-3
PCI EXPRESS CONN. EON TYPE, 98

PCI EXPRESS CONN. EON TYPE, 98

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1871058-3
Card Edge Connectors 1871058-3
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - 1871058-3-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1871058-3-ND
Edgeboard Connectors 1871058-3-ND
"98 Position Female Connector PCI Express™ Gold-Palladium 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold-Palladium 0.039"" (1.00mm) Black"

Buy Now Datasheet
Pci Express Conn. Eon Type, 98P, L=2.0 Te Connectivity - 21R6353 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Conn. Eon Type, 98P, L=2.0 Te Connectivity
21R6353
Pci Express Conn. Eon Type, 98P, L=2.0 Te Connectivity 21R6353
PCI EXPRESS CONN. EON TYPE, 98P, L=2.0

PCI EXPRESS CONN. EON TYPE, 98P, L=2.0

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1871058-3 854218-1871058-3 345-1871058-3 1871058-3 1871058-3-ND 21R6353
Product Name PCI & PCI Express Connectors Card Edge Connectors - Edgeboard Connectors - 1871058-3 Electronic Connector Card Edge Connectors Edgeboard Connectors Pci Express Conn. Eon Type, 98P, L=2.0 Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data