TE Connectivity Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity 187-32Q200

Description
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity - 23F5373 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity
23F5373
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity 23F5373
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No

Supplier's Site Datasheet
Relay;E-Mech;Gen-Purp;DPDT;Cur-Rtg 20A;Ctrl-V 24AC; Solder/0.250 QC - 70158721 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen-Purp;DPDT;Cur-Rtg 20A;Ctrl-V 24AC; Solder/0.250 QC
70158721
Relay;E-Mech;Gen-Purp;DPDT;Cur-Rtg 20A;Ctrl-V 24AC; Solder/0.250 QC 70158721
Silver Cadmium Oxide Contact , General Purpose Relay 187 Series 20-25 Amp Power Relays • Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC • One or Two Pole Models with Single or Double Throw Contacts • Contacts: 2 Form A or 2 Form B Contact Relays Are Rated 25 A; Other Contact Arrangements Are Rated 20 A • 0.250" Combination Quick Connect/Solder Terminals or PC Terminals • Mounting Options Include; Stud, Core, Bracket, Flange, PC Board • Relays Available Open-Style or with Dust Cover

Silver Cadmium Oxide Contact , General Purpose Relay

187 Series 20-25 Amp Power Relays


• Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC
• One or Two Pole Models with Single or Double Throw Contacts
• Contacts: 2 Form A or 2 Form B Contact Relays Are Rated 25 A; Other Contact Arrangements Are Rated 20 A
• 0.250" Combination Quick Connect/Solder Terminals or PC Terminals
• Mounting Options Include; Stud, Core, Bracket, Flange, PC Board
• Relays Available Open-Style or with Dust Cover

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 23F5373 70158721
Product Name Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity Relay;E-Mech;Gen-Purp;DPDT;Cur-Rtg 20A;Ctrl-V 24AC; Solder/0.250 QC
Features Latching
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 24 volts
Mounting Panel; Panel Mount Panel
Unlock Full Specs
to access all available technical data

Similar Products

Type 13.S2 - YESLY Electronic Bluetooth Multi-function relays - 13S28230B000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Single Throw
Approvals CE-2, ukca
View Details
Relay - 700-CFB400N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details