TE Connectivity Circular Contact, Pin, Crimp, 8Awg; Product Range Deutsch Te Connectivity 187-0108-08

Description
CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:Quadrax Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:AMP Quadrax Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:Quadrax Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:AMP Quadrax Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 8Awg; Product Range Deutsch Te Connectivity - 73AH7460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 8Awg; Product Range Deutsch Te Connectivity
73AH7460
Circular Contact, Pin, Crimp, 8Awg; Product Range Deutsch Te Connectivity 73AH7460
CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:Quadrax Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:AMP Quadrax Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:Quadrax Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:AMP Quadrax Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7460
Product Name Circular Contact, Pin, Crimp, 8Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details