TE Connectivity Data Bus Connectors 186825-000

Description
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 186825-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
186825-000
Data Bus Connectors 186825-000
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Contact Features


  • Contact Type : Socket

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 186825-000
Product Name Data Bus Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products