TE Connectivity Cable Transitions & Breakouts 186231-000

Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 71 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 381A Product Type Features Molded Part Shape : Y Shape Size Code : 303 Usage Conditions Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 71 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 381A Product Type Features Molded Part Shape : Y Shape Size Code : 303 Usage Conditions Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 186231-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
186231-000
Cable Transitions & Breakouts 186231-000
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 71 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 381A Product Type Features Molded Part Shape : Y Shape Size Code : 303 Usage Conditions Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 71
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ]
  • Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ]
  • Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ]

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 381A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 303

Usage Conditions


  • Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Flexing
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 186231-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 048552-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084145-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details